NTE Electronics, Inc. Led Strip, 600 Leds, White, 7000K, 48W; Light Strip Length Nte Electronics 69-312W-WP

Description
LED STRIP, 600 LEDS, WHITE, 7000K, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:48W; IP Rating:IP68; Product Range:-; CCT:7000K; LED Color:White; Power Rating:48W RoHS Compliant: Yes
Datasheet
Description
LED STRIP, 600 LEDS, WHITE, 7000K, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:48W; IP Rating:IP68; Product Range:-; CCT:7000K; LED Color:White; Power Rating:48W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 600 Leds, White, 7000K, 48W; Light Strip Length Nte Electronics - 85W3590 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 600 Leds, White, 7000K, 48W; Light Strip Length Nte Electronics
85W3590
Led Strip, 600 Leds, White, 7000K, 48W; Light Strip Length Nte Electronics 85W3590
LED STRIP, 600 LEDS, WHITE, 7000K, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:48W; IP Rating:IP68; Product Range:-; CCT:7000K; LED Color:White; Power Rating:48W RoHS Compliant: Yes

LED STRIP, 600 LEDS, WHITE, 7000K, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:48W; IP Rating:IP68; Product Range:-; CCT:7000K; LED Color:White; Power Rating:48W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85W3590
Product Name Led Strip, 600 Leds, White, 7000K, 48W; Light Strip Length Nte Electronics
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details