NTE Electronics, Inc. Led Strip, 600 Leds, Red, 48W; Light Strip Length Nte Electronics 69-312R-WP

Description
LED STRIP, 600 LEDS, RED, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Red; Input Voltage:12VDC; Input Power:48W; IP Rating:IP68; Product Range:-; LED Color:Red; LED Module Type:Board + LED; Power Rating:48W RoHS Compliant: Yes
Description
LED STRIP, 600 LEDS, RED, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Red; Input Voltage:12VDC; Input Power:48W; IP Rating:IP68; Product Range:-; LED Color:Red; LED Module Type:Board + LED; Power Rating:48W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 600 Leds, Red, 48W; Light Strip Length Nte Electronics - 85W3587 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 600 Leds, Red, 48W; Light Strip Length Nte Electronics
85W3587
Led Strip, 600 Leds, Red, 48W; Light Strip Length Nte Electronics 85W3587
LED STRIP, 600 LEDS, RED, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Red; Input Voltage:12VDC; Input Power:48W; IP Rating:IP68; Product Range:-; LED Color:Red; LED Module Type:Board + LED; Power Rating:48W RoHS Compliant: Yes

LED STRIP, 600 LEDS, RED, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Red; Input Voltage:12VDC; Input Power:48W; IP Rating:IP68; Product Range:-; LED Color:Red; LED Module Type:Board + LED; Power Rating:48W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85W3587
Product Name Led Strip, 600 Leds, Red, 48W; Light Strip Length Nte Electronics
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Micropac Industries, Inc.
Specs
LED Type Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 60 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details