NTE Electronics, Inc. Led Strip, 600 Leds, Blue, 48W; Light Strip Length Nte Electronics 69-312B

Description
LED STRIP, 600 LEDS, BLUE, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Blue; Input Voltage:12VDC; Input Power:48W; IP Rating:IP20; Product Range:-; LED Color:Blue; LED Module Type:Board + LED; Power Rating:48WRoHS Compliant: Yes
Datasheet
Description
LED STRIP, 600 LEDS, BLUE, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Blue; Input Voltage:12VDC; Input Power:48W; IP Rating:IP20; Product Range:-; LED Color:Blue; LED Module Type:Board + LED; Power Rating:48WRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 600 Leds, Blue, 48W; Light Strip Length Nte Electronics - 85W3580 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 600 Leds, Blue, 48W; Light Strip Length Nte Electronics
85W3580
Led Strip, 600 Leds, Blue, 48W; Light Strip Length Nte Electronics 85W3580
LED STRIP, 600 LEDS, BLUE, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Blue; Input Voltage:12VDC; Input Power:48W; IP Rating:IP20; Product Range:-; LED Color:Blue; LED Module Type:Board + LED; Power Rating:48WRoHS Compliant: Yes

LED STRIP, 600 LEDS, BLUE, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Blue; Input Voltage:12VDC; Input Power:48W; IP Rating:IP20; Product Range:-; LED Color:Blue; LED Module Type:Board + LED; Power Rating:48WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85W3580
Product Name Led Strip, 600 Leds, Blue, 48W; Light Strip Length Nte Electronics
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details