NTE Electronics, Inc. Led Strip, 600 Leds, Blue, 48W; Light Strip Length Nte Electronics 69-312B-WP

Description
LED STRIP, 600 LEDS, BLUE, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Blue; Input Voltage:12VDC; Input Power:48W; IP Rating:IP68; Product Range:-; LED Color:Blue; LED Module Type:Board + LED; Power Rating:48WRoHS Compliant: Yes
Datasheet
Description
LED STRIP, 600 LEDS, BLUE, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Blue; Input Voltage:12VDC; Input Power:48W; IP Rating:IP68; Product Range:-; LED Color:Blue; LED Module Type:Board + LED; Power Rating:48WRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 600 Leds, Blue, 48W; Light Strip Length Nte Electronics - 85W3581 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 600 Leds, Blue, 48W; Light Strip Length Nte Electronics
85W3581
Led Strip, 600 Leds, Blue, 48W; Light Strip Length Nte Electronics 85W3581
LED STRIP, 600 LEDS, BLUE, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Blue; Input Voltage:12VDC; Input Power:48W; IP Rating:IP68; Product Range:-; LED Color:Blue; LED Module Type:Board + LED; Power Rating:48WRoHS Compliant: Yes

LED STRIP, 600 LEDS, BLUE, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Blue; Input Voltage:12VDC; Input Power:48W; IP Rating:IP68; Product Range:-; LED Color:Blue; LED Module Type:Board + LED; Power Rating:48WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85W3581
Product Name Led Strip, 600 Leds, Blue, 48W; Light Strip Length Nte Electronics
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details