NTE Electronics, Inc. Led Strip, 600 Leds, Amber, 48W; Light Strip Length Nte Electronics 69-312A

Description
LED STRIP, 600 LEDS, AMBER, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Amber; Input Voltage:12VDC; Input Power:48W; IP Rating:IP20; Product Range:-; LED Color:Amber; LED Module Type:Board + LED RoHS Compliant: Yes
Datasheet
Description
LED STRIP, 600 LEDS, AMBER, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Amber; Input Voltage:12VDC; Input Power:48W; IP Rating:IP20; Product Range:-; LED Color:Amber; LED Module Type:Board + LED RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 600 Leds, Amber, 48W; Light Strip Length Nte Electronics - 85W3577 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 600 Leds, Amber, 48W; Light Strip Length Nte Electronics
85W3577
Led Strip, 600 Leds, Amber, 48W; Light Strip Length Nte Electronics 85W3577
LED STRIP, 600 LEDS, AMBER, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Amber; Input Voltage:12VDC; Input Power:48W; IP Rating:IP20; Product Range:-; LED Color:Amber; LED Module Type:Board + LED RoHS Compliant: Yes

LED STRIP, 600 LEDS, AMBER, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Amber; Input Voltage:12VDC; Input Power:48W; IP Rating:IP20; Product Range:-; LED Color:Amber; LED Module Type:Board + LED RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85W3577
Product Name Led Strip, 600 Leds, Amber, 48W; Light Strip Length Nte Electronics
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details