NTE Electronics, Inc. Switch Operation Nte Electronics 54-503

Description
Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Description
Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Operation Nte Electronics - 27T7073 - Newark, An Avnet Company
Chicago, IL, United States
Switch Operation Nte Electronics
27T7073
Switch Operation Nte Electronics 27T7073
Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:125V RoHS Compliant: Yes

Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 27T7073
Product Name Switch Operation Nte Electronics
Momentary Contact Switch Function Three Position Momentary (Center NEUTRAL)
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 419798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710020 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 185 F (85 C)
View Details
Sealed Rocker - U2 - OTTO Controls
OTTO Controls
Specs
Rocker Actuator Dual
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Features Dustproof; Weather resistant or waterproof
View Details
A8L Miniature Rocker Switch - A8L-11-14N1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Right Angle PC Pins; Left-angled PCB
View Details
3 suppliers