NTE Electronics, Inc. Micro Sw, Roller Lever, Spdt, 10.1A 250V; Microswitch Type Nte Electronics 54-416

Description
MICRO SW, ROLLER LEVER, SPDT, 10.1A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10.1A; Contact Voltage DC Nom:250VDC RoHS Compliant: Yes
Datasheet
Description
MICRO SW, ROLLER LEVER, SPDT, 10.1A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10.1A; Contact Voltage DC Nom:250VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sw, Roller Lever, Spdt, 10.1A 250V; Microswitch Type Nte Electronics - 32M5435 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sw, Roller Lever, Spdt, 10.1A 250V; Microswitch Type Nte Electronics
32M5435
Micro Sw, Roller Lever, Spdt, 10.1A 250V; Microswitch Type Nte Electronics 32M5435
MICRO SW, ROLLER LEVER, SPDT, 10.1A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10.1A; Contact Voltage DC Nom:250VDC RoHS Compliant: Yes

MICRO SW, ROLLER LEVER, SPDT, 10.1A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10.1A; Contact Voltage DC Nom:250VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 32M5435
Product Name Micro Sw, Roller Lever, Spdt, 10.1A 250V; Microswitch Type Nte Electronics
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C052D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details