NTE Electronics, Inc. Microswitch, Pin Plunger, Spdt 15A 250V; Microswitch Type Nte Electronics 54-404

Description
MICROSWITCH, PIN PLUNGER, SPDT 15A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:125VDC RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, PIN PLUNGER, SPDT 15A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:125VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Pin Plunger, Spdt 15A 250V; Microswitch Type Nte Electronics - 32M5424 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Pin Plunger, Spdt 15A 250V; Microswitch Type Nte Electronics
32M5424
Microswitch, Pin Plunger, Spdt 15A 250V; Microswitch Type Nte Electronics 32M5424
MICROSWITCH, PIN PLUNGER, SPDT 15A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:125VDC RoHS Compliant: Yes

MICROSWITCH, PIN PLUNGER, SPDT 15A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:125VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 32M5424
Product Name Microswitch, Pin Plunger, Spdt 15A 250V; Microswitch Type Nte Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326073 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Micro Switches - 8046186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 17.99 oz (5 N)
View Details