NTE Electronics, Inc. Microswitch, Hinge Lever, Spdt 15A 250V; Microswitch Type Nte Electronics 54-403

Description
MICROSWITCH, HINGE LEVER, SPDT 15A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:125VDC RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, HINGE LEVER, SPDT 15A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:125VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Hinge Lever, Spdt 15A 250V; Microswitch Type Nte Electronics - 11R7938 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Hinge Lever, Spdt 15A 250V; Microswitch Type Nte Electronics
11R7938
Microswitch, Hinge Lever, Spdt 15A 250V; Microswitch Type Nte Electronics 11R7938
MICROSWITCH, HINGE LEVER, SPDT 15A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:125VDC RoHS Compliant: Yes

MICROSWITCH, HINGE LEVER, SPDT 15A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:125VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 11R7938
Product Name Microswitch, Hinge Lever, Spdt 15A 250V; Microswitch Type Nte Electronics
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long roller lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - K1018679 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
D2F Ultra Subminiature Basic Switch - D2F-01L - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
6 suppliers