NTE Electronics, Inc. Switch, Rocker, Illuminated, Spst, 16A, 125Vac, Red; Switch Operation Nte Electronics 54-201W

Description
SWITCH, ROCKER, ILLUMINATED, SPST, 16A, 125VAC, RED; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:-; Contact Voltage VDC:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, ILLUMINATED, SPST, 16A, 125VAC, RED; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:-; Contact Voltage VDC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Illuminated, Spst, 16A, 125Vac, Red; Switch Operation Nte Electronics - 71P4775 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Illuminated, Spst, 16A, 125Vac, Red; Switch Operation Nte Electronics
71P4775
Switch, Rocker, Illuminated, Spst, 16A, 125Vac, Red; Switch Operation Nte Electronics 71P4775
SWITCH, ROCKER, ILLUMINATED, SPST, 16A, 125VAC, RED; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:-; Contact Voltage VDC:- RoHS Compliant: Yes

SWITCH, ROCKER, ILLUMINATED, SPST, 16A, 125VAC, RED; Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:-; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 71P4775
Product Name Switch, Rocker, Illuminated, Spst, 16A, 125Vac, Red; Switch Operation Nte Electronics
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

A8L Miniature Rocker Switch - A8L-21-12N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type PCB
View Details
6 suppliers
Rocker Switches - 273025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Panel mount
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Sealed Rocker - U2 - OTTO Controls
OTTO Controls
Specs
Rocker Actuator Dual
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Features Dustproof; Weather resistant or waterproof
View Details