NTE Electronics, Inc. Switch, Rocker, Dpdt, 15A, 250V, Black; Switch Operation Nte Electronics 54-118

Description
SWITCH, ROCKER, DPDT, 15A, 250V, BLACK; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:15A RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, DPDT, 15A, 250V, BLACK; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:15A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Dpdt, 15A, 250V, Black; Switch Operation Nte Electronics - 32M5297 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpdt, 15A, 250V, Black; Switch Operation Nte Electronics
32M5297
Switch, Rocker, Dpdt, 15A, 250V, Black; Switch Operation Nte Electronics 32M5297
SWITCH, ROCKER, DPDT, 15A, 250V, BLACK; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:15A RoHS Compliant: Yes

SWITCH, ROCKER, DPDT, 15A, 250V, BLACK; Switch Operation:(On)-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 32M5297
Product Name Switch, Rocker, Dpdt, 15A, 250V, Black; Switch Operation Nte Electronics
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Decorative Switch, Residential Grade - 1006S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 1858222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-none-off
Pole & Throw Specifications Single Pole, Single Throw
Standards / Compliances RoHS
View Details