NTE Electronics, Inc. Switch, Rocker, Dpst, 20A, 250V, Black; Switch Operation Nte Electronics 54-081

Description
SWITCH, ROCKER, DPST, 20A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:20A RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, DPST, 20A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:20A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Dpst, 20A, 250V, Black; Switch Operation Nte Electronics - 32M5263 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 20A, 250V, Black; Switch Operation Nte Electronics
32M5263
Switch, Rocker, Dpst, 20A, 250V, Black; Switch Operation Nte Electronics 32M5263
SWITCH, ROCKER, DPST, 20A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:20A RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 20A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 32M5263
Product Name Switch, Rocker, Dpst, 20A, 250V, Black; Switch Operation Nte Electronics
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1825423-1 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None On
Terminal Type Quick Connect Terminal
View Details
2 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Combination Single Pole Decorative Switch & 15A Tamper Resistant Decorative Outlet - 72215 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details