NTE Electronics, Inc. Switch Operation Nte Electronics 54-065

Description
Switch Operation:Off-None-O n; Contact Configuration:SPST; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:125V; Contact Current DC Max:-; Contact Voltage VDC:-; Panel Cutout Height:28.6mm; Panel Cutout Width:14mm RoHS Compliant: Yes
Datasheet
Description
Switch Operation:Off-None-O n; Contact Configuration:SPST; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:125V; Contact Current DC Max:-; Contact Voltage VDC:-; Panel Cutout Height:28.6mm; Panel Cutout Width:14mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Operation Nte Electronics - 18X3425 - Newark, An Avnet Company
Chicago, IL, United States
Switch Operation Nte Electronics
18X3425
Switch Operation Nte Electronics 18X3425
Switch Operation:Off-None-O n; Contact Configuration:SPST; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:125V; Contact Current DC Max:-; Contact Voltage VDC:-; Panel Cutout Height:28.6mm; Panel Cutout Width:14mm RoHS Compliant: Yes

Switch Operation:Off-None-On; Contact Configuration:SPST; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:125V; Contact Current DC Max:-; Contact Voltage VDC:-; Panel Cutout Height:28.6mm; Panel Cutout Width:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 18X3425
Product Name Switch Operation Nte Electronics
Momentary Contact Switch Function Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Single Pole, Single Throw; SPST
Standards / Compliances RoHS
Length / Diameter 1.13 inch (28.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 419788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
Sealed Snap In Rocker - K4 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
A8L Miniature Rocker Switch - A8L-11-14N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Right Angle PC Pins; Left-angled PCB
View Details
3 suppliers