NTE Electronics, Inc. Switch Operation Nte Electronics 54-054

Description
Switch Operation:Off-None-O n; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:-; Contact Current AC Max:15A; Contact Voltage VAC:125V; Contact Voltage VDC:- RoHS Compliant: Yes
Datasheet
Description
Switch Operation:Off-None-O n; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:-; Contact Current AC Max:15A; Contact Voltage VAC:125V; Contact Voltage VDC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Operation Nte Electronics - 18X3420 - Newark, An Avnet Company
Chicago, IL, United States
Switch Operation Nte Electronics
18X3420
Switch Operation Nte Electronics 18X3420
Switch Operation:Off-None-O n; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:-; Contact Current AC Max:15A; Contact Voltage VAC:125V; Contact Voltage VDC:- RoHS Compliant: Yes

Switch Operation:Off-None-On; Contact Configuration:SPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:-; Contact Current AC Max:15A; Contact Voltage VAC:125V; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 18X3420
Product Name Switch Operation Nte Electronics
Momentary Contact Switch Function Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Single Pole, Single Throw; SPST
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details