NTE Electronics, Inc. Switch Operation Nte Electronics 54-053

Description
Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:15A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Description
Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:15A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Operation Nte Electronics - 18X3419 - Newark, An Avnet Company
Chicago, IL, United States
Switch Operation Nte Electronics
18X3419
Switch Operation Nte Electronics 18X3419
Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:15A; Contact Voltage VAC:125V RoHS Compliant: Yes

Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:15A; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 18X3419
Product Name Switch Operation Nte Electronics
Momentary Contact Switch Function Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Single Pole, Single Throw; SPST
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 4-1437595-1 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None On
Pole & Throw Specifications Single Pole, Double Throw
View Details
2 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Combination 3-Way Decorative Switch & Pilot Light - 72330 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Features Illuminated
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details