NTE Electronics, Inc. Switch, Toggle, Spdt, 15A, 250V; Switch Operation Nte Electronics 54-025

Description
SWITCH, TOGGLE, SPDT, 15A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 15A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 15A, 250V; Switch Operation Nte Electronics - 32M5211 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 15A, 250V; Switch Operation Nte Electronics
32M5211
Switch, Toggle, Spdt, 15A, 250V; Switch Operation Nte Electronics 32M5211
SWITCH, TOGGLE, SPDT, 15A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 15A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 32M5211
Product Name Switch, Toggle, Spdt, 15A, 250V; Switch Operation Nte Electronics
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Toggle Switch, Residential Grade - 1001 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2066990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-none-on
View Details
Toggle Switches - 1-1825143-0 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
Hardware - AT445B - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details