NTE Electronics, Inc. Round Knurled W/indicator Line, 6.35Mm; Shaft Type Nte Electronics 504-0009

Description
ROUND KNURLED W/INDICATOR LINE, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:19.05mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ROUND KNURLED W/INDICATOR LINE, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:19.05mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knurled W/indicator Line, 6.35Mm; Shaft Type Nte Electronics - 73C7401 - Newark, An Avnet Company
Chicago, IL, United States
Round Knurled W/indicator Line, 6.35Mm; Shaft Type Nte Electronics
73C7401
Round Knurled W/indicator Line, 6.35Mm; Shaft Type Nte Electronics 73C7401
ROUND KNURLED W/INDICATOR LINE, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:19.05mm; Product Range:- RoHS Compliant: Yes

ROUND KNURLED W/INDICATOR LINE, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:19.05mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 73C7401
Product Name Round Knurled W/indicator Line, 6.35Mm; Shaft Type Nte Electronics
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
CFRP LARGE HANDLE - MDH-PC350 - MDH-PC350 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Material Description Carbon
Height 13.19 inches (335 mm)
View Details
Round Brass Instrumentation Handle - 7148 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers
Handles - HM1296-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details