NTE Electronics, Inc. Ic; Track Resistance Nte Electronics 502-0106 BULK

Description
IC; Track Resistance:-; No. of Turns:-; Track Taper:-; Power Rating:-; Resistance Tolerance:-; Product Range:502 Series; Potentiometer Mounting:-; Shaft Diameter:-; No. of Gangs:-; Adjustment Type:-; Shaft Length:-; Product Width:
Datasheet
Description
IC; Track Resistance:-; No. of Turns:-; Track Taper:-; Power Rating:-; Resistance Tolerance:-; Product Range:502 Series; Potentiometer Mounting:-; Shaft Diameter:-; No. of Gangs:-; Adjustment Type:-; Shaft Length:-; Product Width:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic; Track Resistance Nte Electronics - 05H8361 - Newark, An Avnet Company
Chicago, IL, United States
Ic; Track Resistance Nte Electronics
05H8361
Ic; Track Resistance Nte Electronics 05H8361
IC; Track Resistance:-; No. of Turns:-; Track Taper:-; Power Rating:-; Resistance Tolerance:-; Product Range:502 Series; Potentiometer Mounting:-; Shaft Diameter:-; No. of Gangs:-; Adjustment Type:-; Shaft Length:-; Product Width:

IC; Track Resistance:-; No. of Turns:-; Track Taper:-; Power Rating:-; Resistance Tolerance:-; Product Range:502 Series; Potentiometer Mounting:-; Shaft Diameter:-; No. of Gangs:-; Adjustment Type:-; Shaft Length:-; Product Width:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05H8361
Product Name Ic; Track Resistance Nte Electronics
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details