NTE Electronics, Inc. Shrink Ratio Nte Electronics 47-312040-BK

Description
Shrink Ratio:3:1; I.D. Supplied - Imperial:4.7"; I.D. Supplied - Metric:120mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:48"; Length - Metric:1.2m; I.D. Recovered Max - Imperial:1.57"; I.D. Recovered Max - Metric:40mm RoHS Compliant: Yes
Datasheet
Description
Shrink Ratio:3:1; I.D. Supplied - Imperial:4.7"; I.D. Supplied - Metric:120mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:48"; Length - Metric:1.2m; I.D. Recovered Max - Imperial:1.57"; I.D. Recovered Max - Metric:40mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrink Ratio Nte Electronics - 96Y1950 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Ratio Nte Electronics
96Y1950
Shrink Ratio Nte Electronics 96Y1950
Shrink Ratio:3:1; I.D. Supplied - Imperial:4.7"; I.D. Supplied - Metric:120mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:48"; Length - Metric:1.2m; I.D. Recovered Max - Imperial:1.57"; I.D. Recovered Max - Metric:40mm RoHS Compliant: Yes

Shrink Ratio:3:1; I.D. Supplied - Imperial:4.7"; I.D. Supplied - Metric:120mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:48"; Length - Metric:1.2m; I.D. Recovered Max - Imperial:1.57"; I.D. Recovered Max - Metric:40mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 96Y1950
Product Name Shrink Ratio Nte Electronics
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/8-01-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 0989076011 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details