NTE Electronics, Inc. Heat Shrink Tubing, 30.5Mm Id, Po, Black, 48; Shrink Ratio Nte Electronics 47-23748-BK

Description
HEAT SHRINK TUBING, 30.5MM ID, PO, BLACK, 48"; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.201"; I.D. Supplied - Metric:30.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 30.5MM ID, PO, BLACK, 48"; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.201"; I.D. Supplied - Metric:30.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 30.5Mm Id, Po, Black, 48; Shrink Ratio Nte Electronics - 32M5033 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 30.5Mm Id, Po, Black, 48; Shrink Ratio Nte Electronics
32M5033
Heat Shrink Tubing, 30.5Mm Id, Po, Black, 48; Shrink Ratio Nte Electronics 32M5033
HEAT SHRINK TUBING, 30.5MM ID, PO, BLACK, 48"; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.201"; I.D. Supplied - Metric:30.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 30.5MM ID, PO, BLACK, 48"; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.201"; I.D. Supplied - Metric:30.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 32M5033
Product Name Heat Shrink Tubing, 30.5Mm Id, Po, Black, 48; Shrink Ratio Nte Electronics
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/8-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details