Heat Shrink Tubing, part number 32M4868, features a 4.8 mm inner diameter and a 2:1 shrink ratio. This thin wall tubing is made from polyolefin and is designed for a variety of applications including cable and wire harnessing, insulation, and protection against fluids. It is flame retardant and exhibits excellent electrical, chemical, and physical properties, making it suitable for industrial and military use. The tubing can operate continuously at temperatures ranging from -55°C to +135°C and has a voltage rating of 600V with a dielectric strength of 25 kV/mm. It is compliant with various standards including MIL-DTL-23053/5 and UL 224. The product is available in black and is RoHS compliant.
HEAT SHRINK TUBING, 4.8MM ID, PO, BLACK, 48"; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 32M4868 |
| Product Name | Heat Shrink Tubing, 4.8Mm Id, Po, Black, 48; Shrink Ratio Nte Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |