Shrink Ratio:2:1; I.D. Supplied - Imperial:0.09"; I.D. Supplied - Metric:2.38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:48"; Length - Metric:1.2mm; I.D. Recovered Max - Imperial:0.047"; I.D. Recovered Max - Metric:1.2mmRoHS Compliant: Yes
Heat Shrink, 3/32in.x48in., Black, 2:1,
| Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 48Y8168 | 47-20248-BK |
| Product Name | Shrink Ratio Nte Electronics | NTE Shrink Tubing |
| Sleeving | Shrink Tubing | Shrink Tubing |