NTE Electronics, Inc. Shrink Ratio Nte Electronics 47-20048-BK

Description
Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.22mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:48"; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.02"; I.D. Recovered Max - Metric:0.6mm RoHS Compliant: Yes
Datasheet
Description
Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.22mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:48"; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.02"; I.D. Recovered Max - Metric:0.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrink Ratio Nte Electronics - 48Y8166 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Ratio Nte Electronics
48Y8166
Shrink Ratio Nte Electronics 48Y8166
Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.22mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:48"; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.02"; I.D. Recovered Max - Metric:0.6mm RoHS Compliant: Yes

Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.22mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:48"; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.02"; I.D. Recovered Max - Metric:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 48Y8166
Product Name Shrink Ratio Nte Electronics
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details