NTE Electronics, Inc. Heat Shrink Tubing, Po, 2 Nte Electronics 47-103100-BK

Description
HEAT SHRINK TUBING, PO, 2:1, 3.2MM ID, 100FT, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.12"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, PO, 2:1, 3.2MM ID, 100FT, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.12"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, Po, 2 Nte Electronics - 32M4642 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, Po, 2 Nte Electronics
32M4642
Heat Shrink Tubing, Po, 2 Nte Electronics 32M4642
HEAT SHRINK TUBING, PO, 2:1, 3.2MM ID, 100FT, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.12"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, PO, 2:1, 3.2MM ID, 100FT, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.12"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 32M4642
Product Name Heat Shrink Tubing, Po, 2 Nte Electronics
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/8-02-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details