NTE Electronics, Inc. Resistor, Metal Film, 2.2Kohm, 5%, Axial; Resistance Nte Electronics 3W222

Description
RESISTOR, METAL FILM, 2.2KOHM, 5%, AXIAL; Resistance:2.2kohm; Product Range:3W Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FILM, 2.2KOHM, 5%, AXIAL; Resistance:2.2kohm; Product Range:3W Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 2.2Kohm, 5%, Axial; Resistance Nte Electronics - 33C8727 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 2.2Kohm, 5%, Axial; Resistance Nte Electronics
33C8727
Resistor, Metal Film, 2.2Kohm, 5%, Axial; Resistance Nte Electronics 33C8727
RESISTOR, METAL FILM, 2.2KOHM, 5%, AXIAL; Resistance:2.2kohm; Product Range:3W Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 2.2KOHM, 5%, AXIAL; Resistance:2.2kohm; Product Range:3W Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8727
Product Name Resistor, Metal Film, 2.2Kohm, 5%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details