NTE Electronics, Inc. Resistor, Metal Film, 2.2Kohm, 2%, Axial; Resistance Nte Electronics 2W222

Description
RESISTOR, METAL FILM, 2.2KOHM, 2%, AXIAL; Resistance:2.2kohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 2.2KOHM, 2%, AXIAL; Resistance:2.2kohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 2.2Kohm, 2%, Axial; Resistance Nte Electronics - 33C8420 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 2.2Kohm, 2%, Axial; Resistance Nte Electronics
33C8420
Resistor, Metal Film, 2.2Kohm, 2%, Axial; Resistance Nte Electronics 33C8420
RESISTOR, METAL FILM, 2.2KOHM, 2%, AXIAL; Resistance:2.2kohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 2.2KOHM, 2%, AXIAL; Resistance:2.2kohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8420
Product Name Resistor, Metal Film, 2.2Kohm, 2%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 2200 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details