NTE Electronics, Inc. Resistance Nte Electronics 2W120

Description
Resistance:200ohm; Product Range:-; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes
Description
Resistance:200ohm; Product Range:-; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Nte Electronics - 06H0623 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Nte Electronics
06H0623
Resistance Nte Electronics 06H0623
Resistance:200ohm; Product Range:-; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Resistance:200ohm; Product Range:-; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06H0623
Product Name Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 200 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details