NTE Electronics, Inc. 80V 4A Bipolar Transistor 2N5192

Description
TRANS NPN 80V 4A TO126 Product overview: 2N5192 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5192 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS NPN 80V 4A TO126 Product overview: 2N5192 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5192 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N5192 is a silicon NPN bipolar transistor in a TO-126 plastic package designed for power amplifier and switching applications. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 4 A, and a total power dissipation of 40 W at 25°C, derating at 320 mW/°C. The junction temperature range is −65°C to +150°C, with a thermal resistance from junction to case of 3.12°C/W. The DC current gain ranges from 7 to 80 at collector currents of 4 A and 1.5 A respectively, with a collector-emitter saturation voltage of up to 1.4 V at I_C = 4 A and I_B = 1 A. The current gain-bandwidth product is 2.0 MHz. The device meets the thermal and electrical specifications for the TO-126 package dimensions.

Datasheet Summary
Powered by GS/AI

The 2N5192 is a silicon NPN bipolar transistor in a TO-126 plastic package designed for power amplifier and switching applications. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 4 A, and a total power dissipation of 40 W at 25°C, derating at 320 mW/°C. The junction temperature range is −65°C to +150°C, with a thermal resistance from junction to case of 3.12°C/W. The DC current gain ranges from 7 to 80 at collector currents of 4 A and 1.5 A respectively, with a collector-emitter saturation voltage of up to 1.4 V at I_C = 4 A and I_B = 1 A. The current gain-bandwidth product is 2.0 MHz. The device meets the thermal and electrical specifications for the TO-126 package dimensions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 4A Bipolar Transistor
276-2N5192
80V 4A Bipolar Transistor 276-2N5192
TRANS NPN 80V 4A TO126 Product overview: 2N5192 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5192 can be used for catalog matching and distributor lookup.

TRANS NPN 80V 4A TO126 Product overview: 2N5192 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5192 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 276-2N5192
Product Name 80V 4A Bipolar Transistor
Package Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC847CE6327HTSA1 - 098570-BC847CE6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT23; PG-SOT23-3
View Details
9 suppliers
Bipolar Transistors - 7115005P - RS Components, Ltd.
Specs
Package Type SOT-363
View Details
Specs
Package Type DFN1412-6
Packing Method Bulk; Bulk
IC(max) 500 milliamps
View Details