NTE Electronics, Inc. Silicon Pnp Transistor, 60V, 30A, To-3; Transistor Polarity Nte Electronics 2N4399

Description
SILICON PNP TRANSISTOR, 60V, 30A, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:30A; Power Dissipation:5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Description
SILICON PNP TRANSISTOR, 60V, 30A, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:30A; Power Dissipation:5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Silicon Pnp Transistor, 60V, 30A, To-3; Transistor Polarity Nte Electronics - 33C8268 - Newark, An Avnet Company
Chicago, IL, United States
Silicon Pnp Transistor, 60V, 30A, To-3; Transistor Polarity Nte Electronics
33C8268
Silicon Pnp Transistor, 60V, 30A, To-3; Transistor Polarity Nte Electronics 33C8268
SILICON PNP TRANSISTOR, 60V, 30A, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:30A; Power Dissipation:5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

SILICON PNP TRANSISTOR, 60V, 30A, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:30A; Power Dissipation:5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 33C8268
Product Name Silicon Pnp Transistor, 60V, 30A, To-3; Transistor Polarity Nte Electronics
Transistor Type Silicon Pnp Transistor, 60V, 30A, To-3; Transistor Polarity Nte Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
Bipolar Transistors - 155204P - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; SOT-223
View Details