NTE Electronics, Inc. Silicon Npn Transistor, 300V, 2A, To-66; Transistor Polarity Nte Electronics 2N3585

Description
SILICON NPN TRANSISTOR, 300V, 2A, TO-66; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:2A; Power Dissipation:35W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes
Description
SILICON NPN TRANSISTOR, 300V, 2A, TO-66; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:2A; Power Dissipation:35W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Silicon Npn Transistor, 300V, 2A, To-66; Transistor Polarity Nte Electronics - 33C8250 - Newark, An Avnet Company
Chicago, IL, United States
Silicon Npn Transistor, 300V, 2A, To-66; Transistor Polarity Nte Electronics
33C8250
Silicon Npn Transistor, 300V, 2A, To-66; Transistor Polarity Nte Electronics 33C8250
SILICON NPN TRANSISTOR, 300V, 2A, TO-66; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:2A; Power Dissipation:35W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes

SILICON NPN TRANSISTOR, 300V, 2A, TO-66; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:2A; Power Dissipation:35W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 33C8250
Product Name Silicon Npn Transistor, 300V, 2A, To-66; Transistor Polarity Nte Electronics
Transistor Type Silicon Npn Transistor, 300V, 2A, To-66; Transistor Polarity Nte Electronics
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 194665726 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
MOSFETs - 1827215P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT23; SOT-23
View Details