NTE Electronics, Inc. Transistor 2N3392

Description
DISCONTINUED BY MANUFACTURER, BIPOLAR (BJT) SINGLE TRANSISTOR, NPN, 50 V, 100 MA, 260 MW, TO-92, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BIPOLAR (BJT) SINGLE TRANSISTOR, NPN, 50 V, 100 MA, 260 MW, TO-92, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 38822805 - Radwell International
Willingboro, NJ, United States
Transistor
38822805
Transistor 38822805
DISCONTINUED BY MANUFACTURER, BIPOLAR (BJT) SINGLE TRANSISTOR, NPN, 50 V, 100 MA, 260 MW, TO-92, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BIPOLAR (BJT) SINGLE TRANSISTOR, NPN, 50 V, 100 MA, 260 MW, TO-92, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor, Bipolar, Npn, 50V, To-92-3; Transistor Polarity Nte Electronics - 33C8243 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Npn, 50V, To-92-3; Transistor Polarity Nte Electronics
33C8243
Transistor, Bipolar, Npn, 50V, To-92-3; Transistor Polarity Nte Electronics 33C8243
TRANSISTOR, BIPOLAR, NPN, 50V, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:100mA; Power Dissipation:260mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: No

TRANSISTOR, BIPOLAR, NPN, 50V, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:100mA; Power Dissipation:260mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category RF Transistors Bipolar RF Transistors
Product Number 38822805 33C8243
Product Name Transistor Transistor, Bipolar, Npn, 50V, To-92-3; Transistor Polarity Nte Electronics
Polarity NPN
Unlock Full Specs
to access all available technical data