NTE Electronics, Inc. Transistor, Npn, 90V; Transistor Polarity Nte Electronics 2N2405

Description
TRANSISTOR, NPN, 90V; Transistor Polarity:NPN; Collector Emitter Voltage Max:90V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHz; Product Range:-RoHS Compliant: Yes
Description
TRANSISTOR, NPN, 90V; Transistor Polarity:NPN; Collector Emitter Voltage Max:90V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHz; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, 90V; Transistor Polarity Nte Electronics - 33C8234 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 90V; Transistor Polarity Nte Electronics
33C8234
Transistor, Npn, 90V; Transistor Polarity Nte Electronics 33C8234
TRANSISTOR, NPN, 90V; Transistor Polarity:NPN; Collector Emitter Voltage Max:90V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHz; Product Range:-RoHS Compliant: Yes

TRANSISTOR, NPN, 90V; Transistor Polarity:NPN; Collector Emitter Voltage Max:90V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHz; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 33C8234
Product Name Transistor, Npn, 90V; Transistor Polarity Nte Electronics
Transistor Type Transistor, Npn, 90V; Transistor Polarity Nte Electronics
Unlock Full Specs
to access all available technical data

Similar Products

CSD18534Q5A 60V N-Channel NexFET Power? MOSFET - CSD18534Q5A - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
590A IGBT MODULE FOR ONE PHASE 400/480V - SK-H1-QOUT-D590 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details