NTE Electronics, Inc. Chassis Mount Resistors 25WF150

Description
RES CHAS MNT 500 OHM 5% 25W
Datasheet
Description
RES CHAS MNT 500 OHM 5% 25W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 25WF150 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
25WF150
Chassis Mount Resistors 25WF150
RES CHAS MNT 500 OHM 5% 25W

RES CHAS MNT 500 OHM 5% 25W

Supplier's Site Datasheet
Resistor - 55570841 - Radwell International
Willingboro, NJ, United States
Resistor
55570841
Resistor 55570841
RESISTOR 25 WATT VITREOUS ENAMEL FIXED WIREWOUND 500 OHM 5 PERCENTCERAMIC CORE WITH WELDED TERMINALS. FREE 2 YEAR RADWELL WARRANTY

RESISTOR 25 WATT VITREOUS ENAMEL FIXED WIREWOUND 500 OHM 5 PERCENTCERAMIC CORE WITH WELDED TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Radwell International
Product Category Resistors Resistors
Product Number 25WF150 55570841
Product Name Chassis Mount Resistors Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details