NTE Electronics, Inc. 5 Pole Terminal Block Dual Barrier 300V 20A 9.5Mm; Product Range Nte Electronics 25-B500-05

Description
5 Pole Terminal Block Dual Barrier 300V 20A 9.5MM; Product Range:-; No. of Contacts:5Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet
Description
5 Pole Terminal Block Dual Barrier 300V 20A 9.5MM; Product Range:-; No. of Contacts:5Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Pole Terminal Block Dual Barrier 300V 20A 9.5Mm; Product Range Nte Electronics - 26Y8569 - Newark, An Avnet Company
Chicago, IL, United States
5 Pole Terminal Block Dual Barrier 300V 20A 9.5Mm; Product Range Nte Electronics
26Y8569
5 Pole Terminal Block Dual Barrier 300V 20A 9.5Mm; Product Range Nte Electronics 26Y8569
5 Pole Terminal Block Dual Barrier 300V 20A 9.5MM; Product Range:-; No. of Contacts:5Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

5 Pole Terminal Block Dual Barrier 300V 20A 9.5MM; Product Range:-; No. of Contacts:5Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 26Y8569
Product Name 5 Pole Terminal Block Dual Barrier 300V 20A 9.5Mm; Product Range Nte Electronics
Mounting Options Panel Mount; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers