TERMINAL BLOCK BARRIER Product overview: 25-B300-10 from NTE Electronics, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-25-B300-10 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1039430-25-B300-10
Category: Connectors, Interconnects>Termin
Series: 25-B300
Pitch: 0.374" (9.50mm)
Color: Black
Number of Rows: 1
Package: Bag
Wire Gauge: 12-22 AWG
Voltage Rating: 300V
Number of Circuits: 10
Standard Package: 1
Number of Wire Entries: 10
Mounting Type: Through Hole
Terminal Block Type: Barrier Block
Top Termination: Screws with Captive Plate
Bottom Termination: PC Pin
Barrier Type: 3 Wall (Tri)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
Current Rating (Amps): 25A
HTSUS: 8536.90.4000
Mfr: NTE Electronics, Inc
Other Names: 2368-25-B300-10
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 368-25-B300-10 | 1039430-25-B300-10 |
| Product Name | Electronic Connector | Connectors, Interconnects - Terminal Blocks - Barrier Blocks |
| Voltage Rating | 300 volts | 300 volts |