NTE Electronics, Inc. Fast Switching Diode 100V, 150mA, DO-35, small signal 1N914

Description
Fast Switching Diode 100V, 150mA, DO-35, small signal
Description
Fast Switching Diode 100V, 150mA, DO-35, small signal

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Fast Switching Diode 100V, 150mA, DO-35, small signal
70214783
Fast Switching Diode 100V, 150mA, DO-35, small signal 70214783
Fast Switching Diode 100V, 150mA, DO-35, small signal

Fast Switching Diode 100V, 150mA, DO-35, small signal

Supplier's Site
Switching Diode, 100V, 150Ma, Do-35; Diode Configuration Nte Electronics - 10M6416 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 100V, 150Ma, Do-35; Diode Configuration Nte Electronics
10M6416
Switching Diode, 100V, 150Ma, Do-35; Diode Configuration Nte Electronics 10M6416
SWITCHING DIODE, 100V, 150mA, DO-35; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:8ns; Forward Surge Current:1A; Diode Case Style:DO-35RoHS Compliant: Yes

SWITCHING DIODE, 100V, 150mA, DO-35; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:8ns; Forward Surge Current:1A; Diode Case Style:DO-35RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 70214783 10M6416
Product Name Fast Switching Diode 100V, 150mA, DO-35, small signal Switching Diode, 100V, 150Ma, Do-35; Diode Configuration Nte Electronics
Diode Applications Switching
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6837 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details
PIN Diode Switches - NPS1-6000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details