NTE Electronics, Inc. Standard Diode, 1A, 50V, Do-213Ab; Repetitive Peak Reverse Voltage Nte Electronics 1N647

Description
STANDARD DIODE, 1A, 50V, DO-213AB; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:5A; Diode Case Style:DO-213AB RoHS Compliant: No
Datasheet
Description
STANDARD DIODE, 1A, 50V, DO-213AB; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:5A; Diode Case Style:DO-213AB RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 1A, 50V, Do-213Ab; Repetitive Peak Reverse Voltage Nte Electronics - 93R4468 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 50V, Do-213Ab; Repetitive Peak Reverse Voltage Nte Electronics
93R4468
Standard Diode, 1A, 50V, Do-213Ab; Repetitive Peak Reverse Voltage Nte Electronics 93R4468
STANDARD DIODE, 1A, 50V, DO-213AB; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:5A; Diode Case Style:DO-213AB RoHS Compliant: No

STANDARD DIODE, 1A, 50V, DO-213AB; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:5A; Diode Case Style:DO-213AB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 93R4468
Product Name Standard Diode, 1A, 50V, Do-213Ab; Repetitive Peak Reverse Voltage Nte Electronics
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X25UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B482H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD - Model: TP901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details