NTE Electronics, Inc. Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1N5336B

Description
Win Source Part Number: 1380621-1N5336B Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Package: Bag Tolerance: ±5% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 10 µA @ 1 V Voltage - Zener (Nom) (Vz): 4.3 V Impedance (Max) (Zzt): 2 Ohms Mounting Type: Through Hole Package / Case: T-18, Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 200°C Fake Threat In the Open Market: 44 pct. HTSUS: 8541.10.0050 Mfr: NTE ECCN: EAR99 Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1380621-1N5336B Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Package: Bag Tolerance: ±5% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 10 µA @ 1 V Voltage - Zener (Nom) (Vz): 4.3 V Impedance (Max) (Zzt): 2 Ohms Mounting Type: Through Hole Package / Case: T-18, Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 200°C Fake Threat In the Open Market: 44 pct. HTSUS: 8541.10.0050 Mfr: NTE ECCN: EAR99 Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1380621-1N5336B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1380621-1N5336B
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1380621-1N5336B
Win Source Part Number: 1380621-1N5336B Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Package: Bag Tolerance: ±5% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 10 µA @ 1 V Voltage - Zener (Nom) (Vz): 4.3 V Impedance (Max) (Zzt): 2 Ohms Mounting Type: Through Hole Package / Case: T-18, Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 200°C Fake Threat In the Open Market: 44 pct. HTSUS: 8541.10.0050 Mfr: NTE ECCN: EAR99 Standard Package: 1 pcs

Win Source Part Number: 1380621-1N5336B
Category: Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Package: Bag
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 10 µA @ 1 V
Voltage - Zener (Nom) (Vz): 4.3 V
Impedance (Max) (Zzt): 2 Ohms
Mounting Type: Through Hole
Package / Case: T-18, Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 200°C
Fake Threat In the Open Market: 44 pct.
HTSUS: 8541.10.0050
Mfr: NTE
ECCN: EAR99
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1380621-1N5336B
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package T-18, Axial
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4491 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-C3V0X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1219594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details