NTE Electronics, Inc. Standard Diode, 250Ma, 200V, Do-35; Repetitive Peak Reverse Voltage Nte Electronics 1N4444

Description
STANDARD DIODE, 250mA, 200V, DO-35; Repetitive Peak Reverse Voltage:200V; Average Forward Current:250mA; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:5A; No. of Pins:2 Pin RoHS Compliant: Yes
Description
STANDARD DIODE, 250mA, 200V, DO-35; Repetitive Peak Reverse Voltage:200V; Average Forward Current:250mA; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:5A; No. of Pins:2 Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 250Ma, 200V, Do-35; Repetitive Peak Reverse Voltage Nte Electronics - 33C7690 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 250Ma, 200V, Do-35; Repetitive Peak Reverse Voltage Nte Electronics
33C7690
Standard Diode, 250Ma, 200V, Do-35; Repetitive Peak Reverse Voltage Nte Electronics 33C7690
STANDARD DIODE, 250mA, 200V, DO-35; Repetitive Peak Reverse Voltage:200V; Average Forward Current:250mA; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:5A; No. of Pins:2 Pin RoHS Compliant: Yes

STANDARD DIODE, 250mA, 200V, DO-35; Repetitive Peak Reverse Voltage:200V; Average Forward Current:250mA; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:5A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 33C7690
Product Name Standard Diode, 250Ma, 200V, Do-35; Repetitive Peak Reverse Voltage Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: KP923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
High-voltage switching diode - BAS521-QYL - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details