NTE Electronics, Inc. Diode 65V 50mA Germanium 1N34A

Description
Diode 65V 50mA Germanium
Description
Diode 65V 50mA Germanium

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Diode 65V 50mA Germanium
70214782
Diode 65V 50mA Germanium 70214782
Diode 65V 50mA Germanium

Diode 65V 50mA Germanium

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70214782
Product Name Diode 65V 50mA Germanium
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
Bridge Rectifiers - CC1968-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP25S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.6 volts
View Details