NTE Electronics, Inc. Resistor, Wirewound, 3.9Ohm, 5%, Axial; Resistance Nte Electronics 10W3D9

Description
RESISTOR, WIREWOUND, 3.9OHM, 5%, AXIAL; Resistance:3.9ohm; Product Range:10W Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes
Description
RESISTOR, WIREWOUND, 3.9OHM, 5%, AXIAL; Resistance:3.9ohm; Product Range:10W Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 3.9Ohm, 5%, Axial; Resistance Nte Electronics - 33C8219 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 3.9Ohm, 5%, Axial; Resistance Nte Electronics
33C8219
Resistor, Wirewound, 3.9Ohm, 5%, Axial; Resistance Nte Electronics 33C8219
RESISTOR, WIREWOUND, 3.9OHM, 5%, AXIAL; Resistance:3.9ohm; Product Range:10W Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 3.9OHM, 5%, AXIAL; Resistance:3.9ohm; Product Range:10W Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8219
Product Name Resistor, Wirewound, 3.9Ohm, 5%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 3.9 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1630024-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details