NTE Electronics, Inc. Spiral Wrap, Expandable Sleeving - 04-ESNF250-10 04-ESNF250-10

Description
Manufacturer: NTE Win Source Part Number: 887208-04-ESNF250-10 Operating Temperature Range: -50°C ~ 150°C Features: Sleeve - X 10.00' (3.05m) Black Package: Bag Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 3926.90.8500
Request a Quote Datasheet
Description
Manufacturer: NTE Win Source Part Number: 887208-04-ESNF250-10 Operating Temperature Range: -50°C ~ 150°C Features: Sleeve - X 10.00' (3.05m) Black Package: Bag Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 3926.90.8500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Spiral Wrap, Expandable Sleeving - 04-ESNF250-10
887208-04-ESNF250-10
Spiral Wrap, Expandable Sleeving - 04-ESNF250-10 887208-04-ESNF250-10
Manufacturer: NTE Win Source Part Number: 887208-04-ESNF250-10 Operating Temperature Range: -50°C ~ 150°C Features: Sleeve - X 10.00' (3.05m) Black Package: Bag Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 3926.90.8500

Manufacturer: NTE
Win Source Part Number: 887208-04-ESNF250-10
Operating Temperature Range: -50°C ~ 150°C
Features: Sleeve - X 10.00' (3.05m) Black
Package: Bag
Categories: Cables
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.8500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 887208-04-ESNF250-10
Product Name Spiral Wrap, Expandable Sleeving - 04-ESNF250-10
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12G5-K-5-LE4 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
3 suppliers
System cable - 706-3033/200-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
“N” Series Male to Female Test Cable, RG213/U - 6125 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details