NTE Electronics, Inc. Expandable Sleeving 3/8 Diameter; Sleeving / Tubing Type Nte Electronics 04-ES-375

Description
Expandable Sleeving - 3/8" Diameter; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:-; Internal Diameter:9.5mm; Length - Metric:5m; Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Expandable Sleeving - 3/8" Diameter; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:-; Internal Diameter:9.5mm; Length - Metric:5m; Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expandable Sleeving 3/8 Diameter; Sleeving / Tubing Type Nte Electronics - 48Y8078 - Newark, An Avnet Company
Chicago, IL, United States
Expandable Sleeving 3/8 Diameter; Sleeving / Tubing Type Nte Electronics
48Y8078
Expandable Sleeving 3/8 Diameter; Sleeving / Tubing Type Nte Electronics 48Y8078
Expandable Sleeving - 3/8" Diameter; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:-; Internal Diameter:9.5mm; Length - Metric:5m; Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

Expandable Sleeving - 3/8" Diameter; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:-; Internal Diameter:9.5mm; Length - Metric:5m; Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 48Y8078
Product Name Expandable Sleeving 3/8 Diameter; Sleeving / Tubing Type Nte Electronics
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details