NSK Precision America Plummer Blocks & Pillow Blocks UC211D1 R

Description
NSK UC211D1 Plummer Block Bearing Unit
Request a Quote
Description
NSK UC211D1 Plummer Block Bearing Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 643899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
643899
Plummer Blocks & Pillow Blocks 643899
NSK UC211D1 Plummer Block Bearing Unit

NSK UC211D1 Plummer Block Bearing Unit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 643899
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 2.17 inch (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
3/4 in. ID, 3.39 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-204-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Pillow Block-Mounted Bearings  -  Metric - BBXBLKMPB16MB - Quality Bearings & Components
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Diameter 0.2370 to 0.2378 inch (6.02 to 6.04 mm)
View Details