Quality Bearings & Components Pillow Block-Mounted Bearings - Metric BBXBLKMPB16MB

Description
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - METRIC Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -29°C to +93°C
Description
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - METRIC Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -29°C to +93°C

Suppliers

Company
Product
Description
Supplier Links
Pillow Block-Mounted Bearings  -  Metric - BBXBLKMPB16MB - Quality Bearings & Components
Hicksville, NY, USA
Pillow Block-Mounted Bearings - Metric
BBXBLKMPB16MB
Pillow Block-Mounted Bearings - Metric BBXBLKMPB16MB
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - METRIC Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -29°C to +93°C

Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - METRIC
Materials:

Bearing - Sintered Bronze SAE 840

Pillow Block - Sintered Aluminum Features:

  • Self-aligning to ±5°
  • Self-lubricating
  • Corrosion-resistant
  • Lightweight Operating Temperature: -29°C to +93°C
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Pillow Block Bearings
Product Number BBXBLKMPB16MB
Product Name Pillow Block-Mounted Bearings - Metric
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Diameter 0.2370 to 0.2378 inch (6.02 to 6.04 mm)
Rated Speed 16110 rpm
Load Rating 211 lbs (95.83 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.57 inch (40 mm)
View Details
0.625
Specs
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 380 lbs (172 kg)
Housing Aluminum
View Details
Pillow Block-Mounted Bearings  -  Inch - BBXBLK-PB2750B - Quality Bearings & Components
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7510 to 0.7520 inch (19.08 to 19.1 mm)
View Details