NSK Americas Taper Roller Bearings

Description
NSK Taper Roller Bearings support high radial loads and axial loads in a single direction and are available in two and four row versions which are capable of taking axial loads in either direction. Tapers can be supplied with high strength cages (optimized designs) and in a range of advanced special materials for more arduous applications. Product Features: Material Technology: Hardened high carbon chromium steel Advanced Materials: Patented materials including High TF and Super TF are available for more arduous conditions Patented NSK HR taper roller bearings offer higher load ratings NSK cage optimized for large taper roller bearings installed in planetary carriers Segmented plastic cage for inner diameters of more than 1000 mm Metric and imperial dimensions Outer diameters up to 2500 mm Product Benefits: High radial and axial loads in one direction Axial loads in both directions when arranged in pairs Medium speeds Small clearance range when bearing pairs are adjusted during mounting Higher permissible speeds by improved raceway surface roughness High accuracy pressed steel cage controls roller position resulting in low heat generation and reduced wear properties. NSK range of Taper Roller Bearings include: single row taper roller bearings, double row taper roller bearings, four row taper roller bearings, Molded-OilTM bearings and more.
Description
NSK Taper Roller Bearings support high radial loads and axial loads in a single direction and are available in two and four row versions which are capable of taking axial loads in either direction. Tapers can be supplied with high strength cages (optimized designs) and in a range of advanced special materials for more arduous applications. Product Features: Material Technology: Hardened high carbon chromium steel Advanced Materials: Patented materials including High TF and Super TF are available for more arduous conditions Patented NSK HR taper roller bearings offer higher load ratings NSK cage optimized for large taper roller bearings installed in planetary carriers Segmented plastic cage for inner diameters of more than 1000 mm Metric and imperial dimensions Outer diameters up to 2500 mm Product Benefits: High radial and axial loads in one direction Axial loads in both directions when arranged in pairs Medium speeds Small clearance range when bearing pairs are adjusted during mounting Higher permissible speeds by improved raceway surface roughness High accuracy pressed steel cage controls roller position resulting in low heat generation and reduced wear properties. NSK range of Taper Roller Bearings include: single row taper roller bearings, double row taper roller bearings, four row taper roller bearings, Molded-OilTM bearings and more.

Suppliers

Company
Product
Description
Supplier Links
Taper Roller Bearings -  - NSK Americas
Ann Arbor, MI, USA
Taper Roller Bearings
Taper Roller Bearings
NSK Taper Roller Bearings support high radial loads and axial loads in a single direction and are available in two and four row versions which are capable of taking axial loads in either direction. Tapers can be supplied with high strength cages (optimized designs) and in a range of advanced special materials for more arduous applications. Product Features: Material Technology: Hardened high carbon chromium steel Advanced Materials: Patented materials including High TF and Super TF are available for more arduous conditions Patented NSK HR taper roller bearings offer higher load ratings NSK cage optimized for large taper roller bearings installed in planetary carriers Segmented plastic cage for inner diameters of more than 1000 mm Metric and imperial dimensions Outer diameters up to 2500 mm Product Benefits: High radial and axial loads in one direction Axial loads in both directions when arranged in pairs Medium speeds Small clearance range when bearing pairs are adjusted during mounting Higher permissible speeds by improved raceway surface roughness High accuracy pressed steel cage controls roller position resulting in low heat generation and reduced wear properties. NSK range of Taper Roller Bearings include: single row taper roller bearings, double row taper roller bearings, four row taper roller bearings, Molded-OilTM bearings and more.

NSK Taper Roller Bearings support high radial loads and axial loads in a single direction and are available in two and four row versions which are capable of taking axial loads in either direction. Tapers can be supplied with high strength cages (optimized designs) and in a range of advanced special materials for more arduous applications.
Product Features:

  • Material Technology: Hardened high carbon chromium steel
  • Advanced Materials: Patented materials including High TF and Super TF are available for more arduous conditions
  • Patented NSK HR taper roller bearings offer higher load ratings
  • NSK cage optimized for large taper roller bearings installed in planetary carriers
  • Segmented plastic cage for inner diameters of more than 1000 mm
  • Metric and imperial dimensions
  • Outer diameters up to 2500 mm

Product Benefits:

  • High radial and axial loads in one direction
  • Axial loads in both directions when arranged in pairs
  • Medium speeds
  • Small clearance range when bearing pairs are adjusted during mounting
  • Higher permissible speeds by improved raceway surface roughness

High accuracy pressed steel cage controls roller position resulting in low heat generation and reduced wear properties.

NSK range of Taper Roller Bearings include: single row taper roller bearings, double row taper roller bearings, four row taper roller bearings, Molded-OilTM bearings and more.

Supplier's Site

Technical Specifications

  NSK Americas
Product Category Roller Bearings
Product Name Taper Roller Bearings
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA16013CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-100 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details