NSK Precision America ST50

Description
Take-up units are used to take up the slackness in conveyor belts. A nut is inserted into the slot and a bolt through the casting to adjust the belt tension. Made from cast iron to BS1452. Spherical bearing insert accommodates initial misalignment. Nitrile/fabric seals Material = Cast Iron Inside Diameter = 50mm Length = 151mm Width = 118mm Depth = 49.5mm
Request a Quote
Description
Take-up units are used to take up the slackness in conveyor belts. A nut is inserted into the slot and a bolt through the casting to adjust the belt tension. Made from cast iron to BS1452. Spherical bearing insert accommodates initial misalignment. Nitrile/fabric seals Material = Cast Iron Inside Diameter = 50mm Length = 151mm Width = 118mm Depth = 49.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2435644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Take-up units are used to take up the slackness in conveyor belts. A nut is inserted into the slot and a bolt through the casting to adjust the belt tension. Made from cast iron to BS1452. Spherical bearing insert accommodates initial misalignment. Nitrile/fabric seals Material = Cast Iron Inside Diameter = 50mm Length = 151mm Width = 118mm Depth = 49.5mm

Take-up units are used to take up the slackness in conveyor belts. A nut is inserted into the slot and a bolt through the casting to adjust the belt tension.
Made from cast iron to BS1452. Spherical bearing insert accommodates initial misalignment. Nitrile/fabric seals
Material = Cast Iron
Inside Diameter = 50mm
Length = 151mm
Width = 118mm
Depth = 49.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Take-up Bearings
Product Number 2435644
Component Take-up Bearing
Design Units Metric
Bore Diameter 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7509078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 1.38 inch (35 mm)
View Details
Type E Tapered Roller Bearing Take-Up Units -  - Timken Company (The)
Specs
Component Take-up Bearing
Bore Diameter 1.38 to 3.94 inch (35 to 100 mm)
Bearing Style Ball / Roller Bearing
View Details
Take-up Units -  - KG International FZCO
KG International FZCO
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 0.4724 to 3.94 inch (12 to 100 mm)
View Details
Bearing Take-Up Units -  - SKF/North America
SKF/North America
Specs
Component Take-up Assembly (Frame with Bearing)
Design Units Inch (optional feature); Metric (optional feature)
Bore Diameter 0.7500 to 2.36 inch (19.05 to 60 mm)
View Details