NSK Precision America Plummer Blocks & Pillow Blocks SL25

Description
NSK-RHP SL25 Pillow Block Bearing
Request a Quote
Description
NSK-RHP SL25 Pillow Block Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 2128504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
2128504
Plummer Blocks & Pillow Blocks 2128504
NSK-RHP SL25 Pillow Block Bearing

NSK-RHP SL25 Pillow Block Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 2128504
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
6 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 43000 rpm
Load Rating 169 lbs (76.46 kg)
Housing Aluminum
View Details
Split Plummer (Pillow) Block Housings - SE 6 Series - SKF/Global
Specs
Bearing Type Ball; Plain; Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block; Self-aligning (optional feature); Split Housing
Shaft Diameter 0.7874 to 6.3 inch (20 to 160 mm)
View Details
2 suppliers