NSK Precision America Linear Guide Blocks PAU12TRS

Description
P1U Carraige 12mm
Request a Quote
Description
P1U Carraige 12mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 6192509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
6192509
Linear Guide Blocks 6192509
P1U Carraige 12mm

P1U Carraige 12mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 6192509
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Gothic-Arch, 65x65 mm, Micro Y, Pico XZ, 8-32, 1/4-20 - 9063-XYZ-PNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
High Precision Series Ball Slide - HPM-2.5FB - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Mini slide - DGSL-10-50-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
XY Positioning Stage - U-723 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.8661 inch (22 mm)
Y-Axis Travel 0.8661 inch (22 mm)
View Details