NSK Precision America Plummer Blocks & Pillow Blocks NP40EC

Description
NSK-RHP NP40EC Pillow Block Bearing
Request a Quote
Description
NSK-RHP NP40EC Pillow Block Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 1929901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
1929901
Plummer Blocks & Pillow Blocks 1929901
NSK-RHP NP40EC Pillow Block Bearing

NSK-RHP NP40EC Pillow Block Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 1929901
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB10 - TSPB-10 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 450 lbs (204 kg)
View Details
SPHERICAL PILLOW BLOCK BEARINGS - PSJAM-08 - W.M. Berg
Specs
Bearing Type Spherical Roller
Shaft Diameter 0.3150 inch (8 mm)
Housing Plastic / Polymer
View Details